Vishay Intertechnology, Inc. RES 113K OHM 1/4W 1% AXIAL RN60E1133FBSL

Description
RES 113Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 113Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113K OHM 1/4W 1% AXIAL - RN60E1133FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113K OHM 1/4W 1% AXIAL
RN60E1133FBSL
RES 113K OHM 1/4W 1% AXIAL RN60E1133FBSL
RES 113Kohm 1/4W 1% AXIAL

RES 113Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E1133FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1133FBSL-ND
Through Hole Resistors RN60E1133FBSL-ND
113 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

113 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E1133FBSL RN60E1133FBSL-ND
Product Name RES 113K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers