Vishay Intertechnology, Inc. Res Metal Film 1.13K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E1131FRE6

Description
Res Metal Film 1.13K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1.13K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.13K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E1131FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.13K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E1131FRE6
Res Metal Film 1.13K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E1131FRE6
Res Metal Film 1.13K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.13K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60E1131FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1131FRE6-ND
Through Hole Resistors RN60E1131FRE6-ND
1.13 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.13 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.13Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay - 59C2666 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.13Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay
59C2666
Resistor,metal Film,1.13Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay 59C2666
Resistor,Metal Film,1.13KOhms,300WV ,1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle RoHS Compliant: No

Resistor,Metal Film,1.13KOhms,300WV,1+/-% Tol,-25,25ppm-TC,RN60-MilStyle RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E1131FRE6 RN60E1131FRE6-ND 59C2666
Product Name Res Metal Film 1.13K Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,1.13Kohms,300Wv,1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details