Vishay Intertechnology, Inc. RES 110 OHM 1/4W .1% AXIAL RN60E1100BB14

Description
RES 110ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 110ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/4W .1% AXIAL - RN60E1100BB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/4W .1% AXIAL
RN60E1100BB14
RES 110 OHM 1/4W .1% AXIAL RN60E1100BB14
RES 110ohm 1/4W .1% AXIAL

RES 110ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E1100BB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1100BB14-ND
Through Hole Resistors RN60E1100BB14-ND
110 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

110 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,110Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay - 59C2642 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,110Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
59C2642
Resistor,metal Film,110Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay 59C2642
Resistor,Metal Film,110Ohms,300WV,. 1+/-% Tol,-25,25ppm-TC,RN6 0-MilStyle

Resistor,Metal Film,110Ohms,300WV,.1+/-% Tol,-25,25ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E1100BB14 RN60E1100BB14-ND 59C2642
Product Name RES 110 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,110Ohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110 ohms 110 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details