Vishay Intertechnology, Inc. Res Metal Film 10.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E10R5FB14

Description
Res Metal Film 10.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 10.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E10R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E10R5FB14
Res Metal Film 10.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E10R5FB14
Res Metal Film 10.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 10.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60E10R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E10R5FB14-ND
Through Hole Resistors RN60E10R5FB14-ND
10.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10.5Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 59C2567 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10.5Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
59C2567
Resistor,metal Film,10.5Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 59C2567
Resistor,Metal Film,10.5Ohms,300WV, 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,10.5Ohms,300WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E10R5FB14 RN60E10R5FB14-ND 59C2567
Product Name Res Metal Film 10.5 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,10.5Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614888-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7320 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details