Vishay Intertechnology, Inc. Res Metal Film 10 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E10R0FB14

Description
Res Metal Film 10 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 10 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 10 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E10R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 10 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E10R0FB14
Res Metal Film 10 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E10R0FB14
Res Metal Film 10 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 10 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60E10R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E10R0FB14-ND
Through Hole Resistors RN60E10R0FB14-ND
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,10Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 59C2566 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,10Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
59C2566
Resistor,metal Film,10Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 59C2566
Resistor,Metal Film,10Ohms,300WV,1+ /-% Tol,-25,25ppm-TC

Resistor,Metal Film,10Ohms,300WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E10R0FB14 RN60E10R0FB14-ND 59C2566
Product Name Res Metal Film 10 Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,10Ohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details