Vishay Intertechnology, Inc. RES 107K OHM 1/4W .1% AXIAL RN60E1073BRE6

Description
RES 107Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 107Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 107K OHM 1/4W .1% AXIAL - RN60E1073BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107K OHM 1/4W .1% AXIAL
RN60E1073BRE6
RES 107K OHM 1/4W .1% AXIAL RN60E1073BRE6
RES 107Kohm 1/4W .1% AXIAL

RES 107Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E1073BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1073BRE6-ND
Through Hole Resistors RN60E1073BRE6-ND
107 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

107 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E1073BRE6 RN60E1073BRE6-ND
Product Name RES 107K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 107000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details