Vishay Intertechnology, Inc. RES 105 OHM 1/4W 1% AXIAL RN60E1050FB14

Description
RES 105ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 105ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 105 OHM 1/4W 1% AXIAL - RN60E1050FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 1/4W 1% AXIAL
RN60E1050FB14
RES 105 OHM 1/4W 1% AXIAL RN60E1050FB14
RES 105ohm 1/4W 1% AXIAL

RES 105ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60E1050FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1050FB14-ND
Through Hole Resistors RN60E1050FB14-ND
105 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

105 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E1050FB14 RN60E1050FB14-ND
Product Name RES 105 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623711-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details