Vishay Intertechnology, Inc. RES 102K OHM 1/4W .5% AXIAL RN60E1023DRSL

Description
RES 102Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 102Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/4W .5% AXIAL - RN60E1023DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/4W .5% AXIAL
RN60E1023DRSL
RES 102K OHM 1/4W .5% AXIAL RN60E1023DRSL
RES 102Kohm 1/4W .5% AXIAL

RES 102Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E1023DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1023DRSL-ND
Through Hole Resistors RN60E1023DRSL-ND
102 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

102 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E1023DRSL RN60E1023DRSL-ND
Product Name RES 102K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers