Vishay Intertechnology, Inc. Res Metal Film 1M Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E1004FRE6

Description
Res Metal Film 1M Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1M Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1M Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E1004FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1M Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E1004FRE6
Res Metal Film 1M Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E1004FRE6
Res Metal Film 1M Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1M Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60E1004FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1004FRE6-ND
Through Hole Resistors RN60E1004FRE6-ND
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1Mohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay - 59C2613 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
59C2613
Resistor,metal Film,1Mohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay 59C2613
Resistor,Metal Film,1MOhms,300WV,1+ /-% Tol,-25,25ppm-TC

Resistor,Metal Film,1MOhms,300WV,1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E1004FRE6 RN60E1004FRE6-ND 59C2613
Product Name Res Metal Film 1M Ohm 1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,1Mohms,300Wv,1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details