Vishay Intertechnology, Inc. Res Metal Film 1M Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E1004DB14

Description
Res Metal Film 1M Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1M Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1M Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk - RN60E1004DB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1M Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk
RN60E1004DB14
Res Metal Film 1M Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk RN60E1004DB14
Res Metal Film 1M Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 1M Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60E1004DB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1004DB14-ND
Through Hole Resistors RN60E1004DB14-ND
1 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 MOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1Mohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay - 59C2608 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
59C2608
Resistor,metal Film,1Mohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay 59C2608
Resistor,Metal Film,1MOhms,300WV,.5 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1MOhms,300WV,.5+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E1004DB14 RN60E1004DB14-ND 59C2608
Product Name Res Metal Film 1M Ohm 0.5% 1/8W ¦25ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,1Mohms,300Wv,.5+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers