Vishay Intertechnology, Inc. Res Metal Film 1M Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E1004BRE6

Description
Res Metal Film 1M Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 1M Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1M Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R - RN60E1004BRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1M Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R
RN60E1004BRE6
Res Metal Film 1M Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R RN60E1004BRE6
Res Metal Film 1M Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1M Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60E1004BRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1004BRE6-ND
Through Hole Resistors RN60E1004BRE6-ND
1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1Mohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 59C2607 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
59C2607
Resistor,metal Film,1Mohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 59C2607
Resistor,Metal Film,1MOhms,300WV,.1 +/-% Tol,-25,25ppm-TC

Resistor,Metal Film,1MOhms,300WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60E1004BRE6 RN60E1004BRE6-ND 59C2607
Product Name Res Metal Film 1M Ohm 0.1% 1/8W ¦25ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,1Mohms,300Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 8 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details