Vishay Intertechnology, Inc. RES 1K OHM 1/4W .5% AXIAL RN60E1001DRSL

Description
RES 1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/4W .5% AXIAL - RN60E1001DRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/4W .5% AXIAL
RN60E1001DRSL
RES 1K OHM 1/4W .5% AXIAL RN60E1001DRSL
RES 1Kohm 1/4W .5% AXIAL

RES 1Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RN60E1001DRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60E1001DRSL-ND
Through Hole Resistors RN60E1001DRSL-ND
1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60E1001DRSL RN60E1001DRSL-ND
Product Name RES 1K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 15W Resistor - 52-BVE-M-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 2.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details