Vishay Intertechnology, Inc. RES 98.8 OHM 1/4W 1% AXIAL RN60D98R8FRE6

Description
RES 98.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 98.8ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 98.8 OHM 1/4W 1% AXIAL - RN60D98R8FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 98.8 OHM 1/4W 1% AXIAL
RN60D98R8FRE6
RES 98.8 OHM 1/4W 1% AXIAL RN60D98R8FRE6
RES 98.8ohm 1/4W 1% AXIAL

RES 98.8ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D98R8FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D98R8FRE6-ND
Through Hole Resistors RN60D98R8FRE6-ND
98.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

98.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D98R8FRE6 RN60D98R8FRE6-ND
Product Name RES 98.8 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 98.8 ohms 98.8 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details