Vishay Intertechnology, Inc. RES 9.68K OHM 1/4W 1% AXIAL RN60D9681FRE6

Description
RES 9.68Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.68Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.68K OHM 1/4W 1% AXIAL - RN60D9681FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.68K OHM 1/4W 1% AXIAL
RN60D9681FRE6
RES 9.68K OHM 1/4W 1% AXIAL RN60D9681FRE6
RES 9.68Kohm 1/4W 1% AXIAL

RES 9.68Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D9681FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D9681FRE6-ND
Through Hole Resistors RN60D9681FRE6-ND
9.68 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.68 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D9681FRE6 RN60D9681FRE6-ND
Product Name RES 9.68K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers