Vishay Intertechnology, Inc. RES 9.42K OHM 1/4W 1% AXIAL RN60D9421FB14

Description
RES 9.42Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 9.42Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.42K OHM 1/4W 1% AXIAL - RN60D9421FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.42K OHM 1/4W 1% AXIAL
RN60D9421FB14
RES 9.42K OHM 1/4W 1% AXIAL RN60D9421FB14
RES 9.42Kohm 1/4W 1% AXIAL

RES 9.42Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D9421FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D9421FB14-ND
Through Hole Resistors RN60D9421FB14-ND
9.42 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

9.42 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D9421FB14 RN60D9421FB14-ND
Product Name RES 9.42K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 9420 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details