Vishay Intertechnology, Inc. RES 93.1K OHM 1/4W 1% AXIAL RN60D9312FRSL

Description
RES 93.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 93.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 93.1K OHM 1/4W 1% AXIAL - RN60D9312FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 93.1K OHM 1/4W 1% AXIAL
RN60D9312FRSL
RES 93.1K OHM 1/4W 1% AXIAL RN60D9312FRSL
RES 93.1Kohm 1/4W 1% AXIAL

RES 93.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D9312FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D9312FRSL-ND
Through Hole Resistors RN60D9312FRSL-ND
93.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

93.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D9312FRSL RN60D9312FRSL-ND
Product Name RES 93.1K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 93100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9380 ohms
View Details
4 suppliers