Vishay Intertechnology, Inc. RES 931 OHM 1/4W 1% AXIAL RN60D9310FBSL

Description
RES 931ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 931ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 931 OHM 1/4W 1% AXIAL - RN60D9310FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 931 OHM 1/4W 1% AXIAL
RN60D9310FBSL
RES 931 OHM 1/4W 1% AXIAL RN60D9310FBSL
RES 931ohm 1/4W 1% AXIAL

RES 931ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D9310FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D9310FBSL-ND
Through Hole Resistors RN60D9310FBSL-ND
931 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

931 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D9310FBSL RN60D9310FBSL-ND
Product Name RES 931 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 931 ohms 931 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
3 suppliers
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers