Vishay Intertechnology, Inc. RES 930 OHM 1/4W 1% AXIAL RN60D9300FB14

Description
RES 930ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 930ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 930 OHM 1/4W 1% AXIAL - RN60D9300FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 930 OHM 1/4W 1% AXIAL
RN60D9300FB14
RES 930 OHM 1/4W 1% AXIAL RN60D9300FB14
RES 930ohm 1/4W 1% AXIAL

RES 930ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D9300FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D9300FB14-ND
Through Hole Resistors RN60D9300FB14-ND
930 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

930 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D9300FB14 RN60D9300FB14-ND
Product Name RES 930 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 930 ohms 930 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through-Hole Resistors - 1-1623730-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details