Vishay Precision Group METAL FILM,1/4W,909K,1%,100PPM,BULK RN60D9093FB14

Description
METAL FILM,1/4W,909K,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,909K,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,909K,1%,100PPM,BULK - RN60D9093FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,909K,1%,100PPM,BULK
RN60D9093FB14
METAL FILM,1/4W,909K,1%,100PPM,BULK RN60D9093FB14
METAL FILM,1/4W,909K,1%,10 0PPM,BULK

METAL FILM,1/4W,909K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN60D9093FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D9093FB14-ND
Through Hole Resistors RN60D9093FB14-ND
909 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

909 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 909 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200696 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 909 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200696
Resistor;Metal Film;Res 909 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200696
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN60D9093FB14 RN60D9093FB14-ND 70200696
Product Name METAL FILM,1/4W,909K,1%,100PPM,BULK Through Hole Resistors Resistor;Metal Film;Res 909 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Technology / Construction MetalFilm MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details