Vishay Intertechnology, Inc. RES 90.9K OHM 1/4W 1% AXIAL RN60D9092FBSL

Description
RES 90.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 90.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9K OHM 1/4W 1% AXIAL - RN60D9092FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9K OHM 1/4W 1% AXIAL
RN60D9092FBSL
RES 90.9K OHM 1/4W 1% AXIAL RN60D9092FBSL
RES 90.9Kohm 1/4W 1% AXIAL

RES 90.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D9092FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D9092FBSL-ND
Through Hole Resistors RN60D9092FBSL-ND
90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D9092FBSL RN60D9092FBSL-ND
Product Name RES 90.9K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 90900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C335J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details