Vishay Precision Group Res Metal Film 90.9K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D9092FB14

Description
Res Metal Film 90.9K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 90.9K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 90.9K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk - RN60D9092FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 90.9K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
RN60D9092FB14
Res Metal Film 90.9K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D9092FB14
Res Metal Film 90.9K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 90.9K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60D9092FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D9092FB14-ND
Through Hole Resistors RN60D9092FB14-ND
90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

90.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 90.9Kohm, 250Mw, 1%; Resistance Vishay - 94B2151 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 90.9Kohm, 250Mw, 1%; Resistance Vishay
94B2151
Metal Film Resistor, 90.9Kohm, 250Mw, 1%; Resistance Vishay 94B2151
METAL FILM RESISTOR, 90.9KOHM, 250mW, 1%; Resistance:90.9kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 90.9KOHM, 250mW, 1%; Resistance:90.9kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D9092FB14 RN60D9092FB14-ND 94B2151
Product Name Res Metal Film 90.9K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Metal Film Resistor, 90.9Kohm, 250Mw, 1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details