9.09 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
METAL FILM RESISTOR, 9.09KOHM, 250mW, 1%; Resistance:9.09kohm;
METAL-FILM,9.09K,OHM
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN60D9091FB14 | RN60D9091FB14-ND | 83F1744 | 70202537 |
| Product Name | RN60D9091FB14 | Through Hole Resistors | Metal Film Resistor, 9.09Kohm, 250Mw, 1%; Resistance Vishay | METAL-FILM,9.09K,OHM,1%,1/4W,100PPM,AXL,THRU-HOLE |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |