Vishay Intertechnology, Inc. RES 887K OHM 1/4W 1% AXIAL RN60D8873FRSL

Description
RES 887Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 887Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 887K OHM 1/4W 1% AXIAL - RN60D8873FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 887K OHM 1/4W 1% AXIAL
RN60D8873FRSL
RES 887K OHM 1/4W 1% AXIAL RN60D8873FRSL
RES 887Kohm 1/4W 1% AXIAL

RES 887Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D8873FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D8873FRSL-ND
Through Hole Resistors RN60D8873FRSL-ND
887 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

887 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D8873FRSL RN60D8873FRSL-ND
Product Name RES 887K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 887000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details