Vishay Intertechnology, Inc. RES 86.8K OHM 1/4W 1% AXIAL RN60D8682FB14

Description
RES 86.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 86.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.8K OHM 1/4W 1% AXIAL - RN60D8682FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.8K OHM 1/4W 1% AXIAL
RN60D8682FB14
RES 86.8K OHM 1/4W 1% AXIAL RN60D8682FB14
RES 86.8Kohm 1/4W 1% AXIAL

RES 86.8Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D8682FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D8682FB14-ND
Through Hole Resistors RN60D8682FB14-ND
86.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

86.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D8682FB14 RN60D8682FB14-ND
Product Name RES 86.8K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614892-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers