Vishay Intertechnology, Inc. RES 866K OHM 1/4W 1% AXIAL RN60D8663FRSL

Description
RES 866Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 866Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866K OHM 1/4W 1% AXIAL - RN60D8663FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866K OHM 1/4W 1% AXIAL
RN60D8663FRSL
RES 866K OHM 1/4W 1% AXIAL RN60D8663FRSL
RES 866Kohm 1/4W 1% AXIAL

RES 866Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D8663FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D8663FRSL-ND
Through Hole Resistors RN60D8663FRSL-ND
866 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

866 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D8663FRSL RN60D8663FRSL-ND
Product Name RES 866K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers