Vishay Intertechnology, Inc. RES 86.6K OHM 1/4W 1% AXIAL RN60D8662FB14

Description
RES 86.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 86.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 86.6K OHM 1/4W 1% AXIAL - RN60D8662FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 86.6K OHM 1/4W 1% AXIAL
RN60D8662FB14
RES 86.6K OHM 1/4W 1% AXIAL RN60D8662FB14
RES 86.6Kohm 1/4W 1% AXIAL

RES 86.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D8662FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D8662FB14-ND
Through Hole Resistors RN60D8662FB14-ND
86.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

86.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D8662FB14 RN60D8662FB14-ND
Product Name RES 86.6K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 86600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details