Vishay Intertechnology, Inc. RES 8.66K OHM 1/4W 1% AXIAL RN60D8661FB14

Description
RES 8.66Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.66Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66K OHM 1/4W 1% AXIAL - RN60D8661FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66K OHM 1/4W 1% AXIAL
RN60D8661FB14
RES 8.66K OHM 1/4W 1% AXIAL RN60D8661FB14
RES 8.66Kohm 1/4W 1% AXIAL

RES 8.66Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D8661FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D8661FB14-ND
Through Hole Resistors RN60D8661FB14-ND
8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.66 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D8661FB14 RN60D8661FB14-ND
Product Name RES 8.66K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8660 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers