Vishay Intertechnology, Inc. RES 866 OHM 1/4W 1% AXIAL RN60D8660FRE6

Description
RES 866ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 866ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 866 OHM 1/4W 1% AXIAL - RN60D8660FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 866 OHM 1/4W 1% AXIAL
RN60D8660FRE6
RES 866 OHM 1/4W 1% AXIAL RN60D8660FRE6
RES 866ohm 1/4W 1% AXIAL

RES 866ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D8660FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D8660FRE6-ND
Through Hole Resistors RN60D8660FRE6-ND
866 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

866 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,866Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C2463 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,866Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C2463
Resistor,metal Film,866Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C2463
Resistor,Metal Film,866Ohms,300WV,1 +/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,866Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D8660FRE6 RN60D8660FRE6-ND 59C2463
Product Name RES 866 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,866Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 866 ohms 866 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details