866 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Metal Film Resistors - Through Hole 1/4watt 866ohms 1% 100ppm
METAL FILM RESISTOR, 866 OHM, 250mW, 1%; Resistance:866ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RN60D8660FB14-ND | RN60D8660FB14 | 59C2461 |
| Product Name | Through Hole Resistors | Metal Film Resistors - | Metal Film Resistor, 866 Ohm, 250Mw, 1%; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | Axial Leaded |
| Resistance Range | 866 ohms | 866 ohms | 866 ohms |