Vishay Intertechnology, Inc. RES 84.5 OHM 1/4W 1% AXIAL RN60D84R5FB14

Description
RES 84.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 84.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 84.5 OHM 1/4W 1% AXIAL - RN60D84R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 84.5 OHM 1/4W 1% AXIAL
RN60D84R5FB14
RES 84.5 OHM 1/4W 1% AXIAL RN60D84R5FB14
RES 84.5ohm 1/4W 1% AXIAL

RES 84.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D84R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D84R5FB14-ND
Through Hole Resistors RN60D84R5FB14-ND
84.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

84.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,84.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C2441 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,84.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C2441
Resistor,metal Film,84.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C2441
Resistor,Metal Film,84.5Ohms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,84.5Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D84R5FB14 RN60D84R5FB14-ND 59C2441
Product Name RES 84.5 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,84.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 84.5 ohms 84.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details