VISHAY INTERTECHNOLOGY, INC.
RN60D8450FRSL -- RES 845 OHM 1/4W 1% AXIAL
Vishay Intertechnology, Inc.
RES 845 OHM 1/4W 1% AXIAL
RN60D8450FRSL
Description
RES 845ohm 1/4W 1% AXIAL
Request a Quote
Email Supplier
Description
RES 845ohm 1/4W 1% AXIAL
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RN60D8450FRSL |
|
Product Name
|
RES 845 OHM 1/4W 1% AXIAL |
|
Mounting / Packaging
|
Axial Leads
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip); Thick Film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range
1 ohms
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details