Vishay Intertechnology, Inc. RES 845 OHM 1/4W 1% AXIAL RN60D8450FB14

Description
RES 845ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 845ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 845 OHM 1/4W 1% AXIAL - RN60D8450FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 1/4W 1% AXIAL
RN60D8450FB14
RES 845 OHM 1/4W 1% AXIAL RN60D8450FB14
RES 845ohm 1/4W 1% AXIAL

RES 845ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D8450FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D8450FB14-ND
Through Hole Resistors RN60D8450FB14-ND
845 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

845 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,845Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C2444 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,845Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C2444
Resistor,metal Film,845Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C2444
Resistor,Metal Film,845Ohms,300WV,1 +/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,845Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D8450FB14 RN60D8450FB14-ND 59C2444
Product Name RES 845 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,845Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details