Vishay Intertechnology, Inc. RES 82.5 OHM 1/4W 1% AXIAL RN60D82R5FR36

Description
RES 82.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5 OHM 1/4W 1% AXIAL - RN60D82R5FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 1/4W 1% AXIAL
RN60D82R5FR36
RES 82.5 OHM 1/4W 1% AXIAL RN60D82R5FR36
RES 82.5ohm 1/4W 1% AXIAL

RES 82.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D82R5FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D82R5FR36-ND
Through Hole Resistors RN60D82R5FR36-ND
82.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,82.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C2417 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,82.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C2417
Resistor,metal Film,82.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C2417
Resistor,Metal Film,82.5Ohms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,82.5Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D82R5FR36 RN60D82R5FR36-ND 59C2417
Product Name RES 82.5 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,82.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C125J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details