Vishay Intertechnology, Inc. RES 82.5K OHM 1/4W 1% AXIAL RN60D8252FRSL

Description
RES 82.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 82.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 82.5K OHM 1/4W 1% AXIAL - RN60D8252FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5K OHM 1/4W 1% AXIAL
RN60D8252FRSL
RES 82.5K OHM 1/4W 1% AXIAL RN60D8252FRSL
RES 82.5Kohm 1/4W 1% AXIAL

RES 82.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D8252FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D8252FRSL-ND
Through Hole Resistors RN60D8252FRSL-ND
82.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D8252FRSL RN60D8252FRSL-ND
Product Name RES 82.5K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 82500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614354-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 511 ohms
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details