Vishay Intertechnology, Inc. METAL FILM,1/4W,8.5K,1%,100PPM,BULK RN60D8252FB14

Description
METAL FILM,1/4W,8.5K,1%,10 0PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,8.5K,1%,10 0PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,8.5K,1%,100PPM,BULK - RN60D8252FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,8.5K,1%,100PPM,BULK
RN60D8252FB14
METAL FILM,1/4W,8.5K,1%,100PPM,BULK RN60D8252FB14
METAL FILM,1/4W,8.5K,1%,10 0PPM,BULK

METAL FILM,1/4W,8.5K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN60D8252FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D8252FB14-ND
Through Hole Resistors RN60D8252FB14-ND
82.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

82.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D8252FB14 RN60D8252FB14-ND
Product Name METAL FILM,1/4W,8.5K,1%,100PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details