Vishay Intertechnology, Inc. RES 8.25K OHM 1/4W 1% AXIAL RN60D8251FBSL

Description
RES 8.25Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 8.25Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.25K OHM 1/4W 1% AXIAL - RN60D8251FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.25K OHM 1/4W 1% AXIAL
RN60D8251FBSL
RES 8.25K OHM 1/4W 1% AXIAL RN60D8251FBSL
RES 8.25Kohm 1/4W 1% AXIAL

RES 8.25Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D8251FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D8251FBSL-ND
Through Hole Resistors RN60D8251FBSL-ND
8.25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D8251FBSL RN60D8251FBSL-ND
Product Name RES 8.25K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers