Vishay Precision Group RN60D8251FB14 RN60D8251FB14

Description
RN60D8251FB14
Request a Quote Datasheet
Description
RN60D8251FB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RN60D8251FB14 - RN60D8251FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN60D8251FB14
RN60D8251FB14
RN60D8251FB14 RN60D8251FB14
RN60D8251FB14

RN60D8251FB14

Supplier's Site
Through Hole Resistors - RN60D8251FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D8251FB14-ND
Through Hole Resistors RN60D8251FB14-ND
8.25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

8.25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 8.25 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200536 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 8.25 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200536
Resistor;Metal Film;Res 8.25 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200536
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 8.25Kohm, 250Mw, 1%; Resistance Vishay - 83F1739 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 8.25Kohm, 250Mw, 1%; Resistance Vishay
83F1739
Metal Film Resistor, 8.25Kohm, 250Mw, 1%; Resistance Vishay 83F1739
METAL FILM RESISTOR, 8.25KOHM, 250mW, 1%; Resistance:8.25kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 8.25KOHM, 250mW, 1%; Resistance:8.25kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D8251FB14 RN60D8251FB14-ND 70200536 83F1739
Product Name RN60D8251FB14 Through Hole Resistors Resistor;Metal Film;Res 8.25 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military Metal Film Resistor, 8.25Kohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details