Vishay Intertechnology, Inc. Through Hole Resistors RN60D8250FRE6

Description
825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D8250FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D8250FRE6-ND
Through Hole Resistors RN60D8250FRE6-ND
825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 825 OHM 1/4W 1% AXIAL - RN60D8250FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/4W 1% AXIAL
RN60D8250FRE6
RES 825 OHM 1/4W 1% AXIAL RN60D8250FRE6
RES 825ohm 1/4W 1% AXIAL

RES 825ohm 1/4W 1% AXIAL

Supplier's Site
Resistor, Metal Film, 825 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay - 59C2429 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 825 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
59C2429
Resistor, Metal Film, 825 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay 59C2429
RESISTOR, METAL FILM, 825 OHM, 250mW, 1%, FULL REEL; Resistance:825ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal FilmRoHS Compliant: No

RESISTOR, METAL FILM, 825 OHM, 250mW, 1%, FULL REEL; Resistance:825ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal FilmRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D8250FRE6-ND RN60D8250FRE6 59C2429
Product Name Through Hole Resistors RES 825 OHM 1/4W 1% AXIAL Resistor, Metal Film, 825 Ohm, 250Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details