Vishay Intertechnology, Inc. Through Hole Resistors RN60D8250FB14

Description
825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60D8250FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D8250FB14-ND
Through Hole Resistors 541-RN60D8250FB14-ND
825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

825 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 825 OHM 1/4W 1% AXIAL - RN60D8250FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 1/4W 1% AXIAL
RN60D8250FB14
RES 825 OHM 1/4W 1% AXIAL RN60D8250FB14
RES 825ohm 1/4W 1% AXIAL

RES 825ohm 1/4W 1% AXIAL

Supplier's Site
Metal Film Resistor, 825 Ohm, 250Mw, 1%; Resistance Vishay - 83F1738 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 825 Ohm, 250Mw, 1%; Resistance Vishay
83F1738
Metal Film Resistor, 825 Ohm, 250Mw, 1%; Resistance Vishay 83F1738
METAL FILM RESISTOR, 825 OHM, 250mW, 1%; Resistance:825ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 825 OHM, 250mW, 1%; Resistance:825ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 825 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200466 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 825 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200466
Resistor;Metal Film;Res 825 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200466
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RN60D8250FB14-ND RN60D8250FB14 83F1738 70200466
Product Name Through Hole Resistors RES 825 OHM 1/4W 1% AXIAL Metal Film Resistor, 825 Ohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 825 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded Axial Leads
Resistance Range 825 ohms 825 ohms 825 ohms 825 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers