Vishay Precision Group RES 820K OHM 1/4W 1% AXIAL RN60D8203FB14

Description
RES 820Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 820Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820K OHM 1/4W 1% AXIAL - RN60D8203FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820K OHM 1/4W 1% AXIAL
RN60D8203FB14
RES 820K OHM 1/4W 1% AXIAL RN60D8203FB14
RES 820Kohm 1/4W 1% AXIAL

RES 820Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D8203FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D8203FB14-ND
Through Hole Resistors RN60D8203FB14-ND
820 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

820 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor;Metal Film;Res 820 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200694 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 820 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200694
Resistor;Metal Film;Res 820 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200694
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors Resistors
Product Number RN60D8203FB14 RN60D8203FB14-ND 70200694
Product Name RES 820K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor;Metal Film;Res 820 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads
Resistance Range 820000 ohms 820000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details