Vishay Intertechnology, Inc. RES 820 OHM 1/4W 1% AXIAL RN60D8200FB14

Description
RES 820ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 820ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 1/4W 1% AXIAL - RN60D8200FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1/4W 1% AXIAL
RN60D8200FB14
RES 820 OHM 1/4W 1% AXIAL RN60D8200FB14
RES 820ohm 1/4W 1% AXIAL

RES 820ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D8200FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D8200FB14-ND
Through Hole Resistors RN60D8200FB14-ND
820 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

820 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D8200FB14 RN60D8200FB14-ND
Product Name RES 820 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C3R9J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details