Vishay Precision Group Through Hole Resistors RN60D80R6FB14

Description
80.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
80.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60D80R6FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D80R6FB14-ND
Through Hole Resistors 541-RN60D80R6FB14-ND
80.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

80.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/4W,80.6,1%,100PPM,BULK - RN60D80R6FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,80.6,1%,100PPM,BULK
RN60D80R6FB14
METAL FILM,1/4W,80.6,1%,100PPM,BULK RN60D80R6FB14
METAL FILM,1/4W,80.6,1%,10 0PPM,BULK

METAL FILM,1/4W,80.6,1%,100PPM,BULK

Supplier's Site
Metal Film Resistor, 80.6 Ohm, 250Mw, 1%; Resistance Vishay - 03F8383 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 80.6 Ohm, 250Mw, 1%; Resistance Vishay
03F8383
Metal Film Resistor, 80.6 Ohm, 250Mw, 1%; Resistance Vishay 03F8383
METAL FILM RESISTOR, 80.6 OHM, 250mW, 1%; Resistance:80.6ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 80.6 OHM, 250mW, 1%; Resistance:80.6ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 80.6 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200435 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 80.6 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200435
Resistor;Metal Film;Res 80.6 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200435
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RN60D80R6FB14-ND RN60D80R6FB14 03F8383 70200435
Product Name Through Hole Resistors METAL FILM,1/4W,80.6,1%,100PPM,BULK Metal Film Resistor, 80.6 Ohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 80.6 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 80.6 ohms 80.6 ohms 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details