Vishay Intertechnology, Inc. RES 787 OHM 1/4W 1% AXIAL RN60D7870FRSL

Description
RES 787ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 787ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 787 OHM 1/4W 1% AXIAL - RN60D7870FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 1/4W 1% AXIAL
RN60D7870FRSL
RES 787 OHM 1/4W 1% AXIAL RN60D7870FRSL
RES 787ohm 1/4W 1% AXIAL

RES 787ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D7870FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D7870FRSL-ND
Through Hole Resistors RN60D7870FRSL-ND
787 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

787 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D7870FRSL RN60D7870FRSL-ND
Product Name RES 787 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 787 ohms 787 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1580287 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers