Vishay Intertechnology, Inc. RES 7.8K OHM 1/4W 1% AXIAL RN60D7801FRE6

Description
RES 7.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.8Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.8K OHM 1/4W 1% AXIAL - RN60D7801FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.8K OHM 1/4W 1% AXIAL
RN60D7801FRE6
RES 7.8K OHM 1/4W 1% AXIAL RN60D7801FRE6
RES 7.8Kohm 1/4W 1% AXIAL

RES 7.8Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D7801FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D7801FRE6-ND
Through Hole Resistors RN60D7801FRE6-ND
7.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.8 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor - 88680217 - Radwell International
Willingboro, NJ, United States
Resistor
88680217
Resistor 88680217
RESISTOR, AXIAL, METAL FILM, 7.8K OHM, 1/4W, 1%, 9MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, METAL FILM, 7.8K OHM, 1/4W, 1%, 9MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number RN60D7801FRE6 RN60D7801FRE6-ND 88680217
Product Name RES 7.8K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7800 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2200 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details