Vishay Intertechnology, Inc. RES 775 OHM 1/4W 1% AXIAL RN60D7750FB14

Description
RES 775ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 775ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 775 OHM 1/4W 1% AXIAL - RN60D7750FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 775 OHM 1/4W 1% AXIAL
RN60D7750FB14
RES 775 OHM 1/4W 1% AXIAL RN60D7750FB14
RES 775ohm 1/4W 1% AXIAL

RES 775ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D7750FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D7750FB14-ND
Through Hole Resistors RN60D7750FB14-ND
775 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

775 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D7750FB14 RN60D7750FB14-ND
Product Name RES 775 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 775 ohms 775 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers