Vishay Intertechnology, Inc. RES 7.68M OHM 1/4W 1% AXIAL RN60D7684FB14

Description
RES 7.68Mohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.68Mohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68M OHM 1/4W 1% AXIAL - RN60D7684FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68M OHM 1/4W 1% AXIAL
RN60D7684FB14
RES 7.68M OHM 1/4W 1% AXIAL RN60D7684FB14
RES 7.68Mohm 1/4W 1% AXIAL

RES 7.68Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D7684FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D7684FB14-ND
Through Hole Resistors RN60D7684FB14-ND
7.68 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.68 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - RN60D7684FB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN60D7684FB14
Through Hole Resistors RN60D7684FB14
RES 7.68M OHM 1/4W 1% AXIAL

RES 7.68M OHM 1/4W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN60D7684FB14 RN60D7684FB14-ND RN60D7684FB14
Product Name RES 7.68M OHM 1/4W 1% AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 7.68E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5.1 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details