Vishay Precision Group Through Hole Resistors RN60D75R0FB14

Description
75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60D75R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D75R0FB14-ND
Through Hole Resistors 541-RN60D75R0FB14-ND
75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

75 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RN60D75R0FB14 - RN60D75R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RN60D75R0FB14
RN60D75R0FB14
RN60D75R0FB14 RN60D75R0FB14
RN60D75R0FB14

RN60D75R0FB14

Supplier's Site
Metal Film Resistor, 75 Ohm, 250Mw, 1%; Resistance Vishay - 83F1734 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 75 Ohm, 250Mw, 1%; Resistance Vishay
83F1734
Metal Film Resistor, 75 Ohm, 250Mw, 1%; Resistance Vishay 83F1734
METAL FILM RESISTOR, 75 OHM, 250mW, 1%; Resistance:75ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 75 OHM, 250mW, 1%; Resistance:75ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 75 Ohms;Pwr-Rtg0.25 W;Tol 1%;Axial;Military - 70200434 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 75 Ohms;Pwr-Rtg0.25 W;Tol 1%;Axial;Military
70200434
Resistor;Metal Film;Res 75 Ohms;Pwr-Rtg0.25 W;Tol 1%;Axial;Military 70200434
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RN60D75R0FB14-ND RN60D75R0FB14 83F1734 70200434
Product Name Through Hole Resistors RN60D75R0FB14 Metal Film Resistor, 75 Ohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 75 Ohms;Pwr-Rtg0.25 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leads
Resistance Range 75 ohms 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details