Vishay Intertechnology, Inc. Through Hole Resistors RN60D7504FB14

Description
7.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D7504FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D7504FB14-ND
Through Hole Resistors RN60D7504FB14-ND
7.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.5M OHM 1/4W 1% AXIAL - RN60D7504FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5M OHM 1/4W 1% AXIAL
RN60D7504FB14
RES 7.5M OHM 1/4W 1% AXIAL RN60D7504FB14
RES 7.5Mohm 1/4W 1% AXIAL

RES 7.5Mohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D7504FB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RN60D7504FB14
Through Hole Resistors RN60D7504FB14
RES 7.5M OHM 1/4W 1% AXIAL

RES 7.5M OHM 1/4W 1% AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RN60D7504FB14-ND RN60D7504FB14 RN60D7504FB14
Product Name Through Hole Resistors RES 7.5M OHM 1/4W 1% AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4C331J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers