Res Metal Film 7.5K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
7.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
7.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Resistor,Metal Film,7.5KOhms,300WV,
RESISTOR, AXIAL, METAL FILM, 1/4W, 7.5K OHMS, 1%, 9MM. FREE 2 YEAR RADWELL WARRANTY
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN60D7501FRE6 | 541-RN60D7501FRE6TR-ND | 59C2341 | 66914351 |
| Product Name | Res Metal Film 7.5K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R | Through Hole Resistors | Resistor,metal Film,7.5Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay | Resistor |
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | |
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C | ||
| Power Rating | 4 watts | 0.2500 watts |