Vishay Intertechnology, Inc. RES 7.5K OHM 1/4W 1% AXIAL RN60D7501FBSL

Description
RES 7.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/4W 1% AXIAL - RN60D7501FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/4W 1% AXIAL
RN60D7501FBSL
RES 7.5K OHM 1/4W 1% AXIAL RN60D7501FBSL
RES 7.5Kohm 1/4W 1% AXIAL

RES 7.5Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D7501FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D7501FBSL-ND
Through Hole Resistors RN60D7501FBSL-ND
7.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

7.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D7501FBSL RN60D7501FBSL-ND
Product Name RES 7.5K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers